onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11D NB6L11D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 740391-NB6L11D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOP8 Reference Date Code: 412 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 740391-NB6L11D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOP8 Reference Date Code: 412 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11D - 740391-NB6L11D - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11D
740391-NB6L11D
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11D 740391-NB6L11D
Manufacturer: ON Semiconductor Win Source Part Number: 740391-NB6L11D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOP8 Reference Date Code: 412 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 740391-NB6L11D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOP8
Reference Date Code: 412
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
 - NB6L11D - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 6L Series, 2 True Output(s), 0 Inverted Output(s), PDSO8

Low Skew Clock Driver, 6L Series, 2 True Output(s), 0 Inverted Output(s), PDSO8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 740391-NB6L11D NB6L11D
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11D
Device Type Clock Driver Real Time Clock; Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2500 MHz
View Details
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details