onsemi Differential Clock/data Receiver 3.6V Tssop8; Device Type Onsemi NB4N316MDTG

Description
DIFFERENTIAL CLOCK/DATA RECEIVER 3.6V TSSOP8; Device Type:Transceiver; Output Level Type:CML; Signaling Rate:2.5Gbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
DIFFERENTIAL CLOCK/DATA RECEIVER 3.6V TSSOP8; Device Type:Transceiver; Output Level Type:CML; Signaling Rate:2.5Gbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Clock/data Receiver 3.6V Tssop8; Device Type Onsemi - 04M5225 - Newark, An Avnet Company
Chicago, IL, United States
Differential Clock/data Receiver 3.6V Tssop8; Device Type Onsemi
04M5225
Differential Clock/data Receiver 3.6V Tssop8; Device Type Onsemi 04M5225
DIFFERENTIAL CLOCK/DATA RECEIVER 3.6V TSSOP8; Device Type:Transceiver; Output Level Type:CML; Signaling Rate:2.5Gbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

DIFFERENTIAL CLOCK/DATA RECEIVER 3.6V TSSOP8; Device Type:Transceiver; Output Level Type:CML; Signaling Rate:2.5Gbps; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - NB4N316MDTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
NB4N316MDTG
Integrated Circuits (ICs) - Logic - Specialty Logic NB4N316MDTG
IC RCVR-CML DRVR/XLATOR 8-TSSOP

IC RCVR-CML DRVR/XLATOR 8-TSSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 04M5225 NB4N316MDTG
Product Name Differential Clock/data Receiver 3.6V Tssop8; Device Type Onsemi Integrated Circuits (ICs) - Logic - Specialty Logic
Device Type Receiver
Features RoHS
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32260-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1906215 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers