onsemi TSSOP Logic IC NB4N316MDTG

Description
AnyLevel™ Input to Open Collector CML Output Buffer/ Translator w/ Input Hysteresis, TSSOP 8 3.0x3.0x0.95 mm, 100-TUBE Product overview: NB4N316MDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB4N316MDTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AnyLevel™ Input to Open Collector CML Output Buffer/ Translator w/ Input Hysteresis, TSSOP 8 3.0x3.0x0.95 mm, 100-TUBE Product overview: NB4N316MDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB4N316MDTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Logic IC
703-NB4N316MDTG
TSSOP Logic IC 703-NB4N316MDTG
AnyLevel™ Input to Open Collector CML Output Buffer/ Translator w/ Input Hysteresis, TSSOP 8 3.0x3.0x0.95 mm, 100-TUBE Product overview: NB4N316MDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB4N316MDTG can be used for catalog matching and distributor lookup.

AnyLevel™ Input to Open Collector CML Output Buffer/ Translator w/ Input Hysteresis, TSSOP 8 3.0x3.0x0.95 mm, 100-TUBE Product overview: NB4N316MDTG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB4N316MDTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - NB4N316MDTG - 1229431-NB4N316MDTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - NB4N316MDTG
1229431-NB4N316MDTG
Logic - Logic - Specialty Logic - NB4N316MDTG 1229431-NB4N316MDTG
Manufacturer: ON Semiconductor Win Source Part Number: 1229431-NB4N316MDTG Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 3 V ~ 3.6 V Family Name: NB4N316M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): NB4N316MDTR2G; Introduction Date: December 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229431-NB4N316MDTG
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Logic Type: Differential Receiver
Supply Voltage: 3 V ~ 3.6 V
Family Name: NB4N316M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): NB4N316MDTR2G;
Introduction Date: December 19, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-NB4N316MDTG 1229431-NB4N316MDTG
Product Name TSSOP Logic IC Logic - Logic - Specialty Logic - NB4N316MDTG
Gate Type Buffer/Driver; Receiver Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6528-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54AC14/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers