onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB4N121KMNR2G NB4N121KMNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081694-NB4N121KMNR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVCMOS, LVDS, LVPECL, LVTTL Output: HCSL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 52-QFN (8x8) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1081694-NB4N121KMNR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVCMOS, LVDS, LVPECL, LVTTL Output: HCSL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 52-QFN (8x8) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB4N121KMNR2G
1081694-NB4N121KMNR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB4N121KMNR2G 1081694-NB4N121KMNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081694-NB4N121KMNR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVCMOS, LVDS, LVPECL, LVTTL Output: HCSL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C Case / Package: 52-QFN (8x8) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081694-NB4N121KMNR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVCMOS, LVDS, LVPECL, LVTTL
Output: HCSL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: 52-QFN (8x8)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB4N121KMNR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB4N121KMNR2GDKR-ND
Clock Buffers, Drivers 488-NB4N121KMNR2GDKR-ND
IC CLK BUFFER 1:21 400MHZ 52QFN

IC CLK BUFFER 1:21 400MHZ 52QFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB4N121KMNR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB4N121KMNR2GCT-ND
Clock Buffers, Drivers 488-NB4N121KMNR2GCT-ND
IC CLK BUFFER 1:21 400MHZ 52QFN

IC CLK BUFFER 1:21 400MHZ 52QFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB4N121KMNR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB4N121KMNR2GTR-ND
Clock Buffers, Drivers 488-NB4N121KMNR2GTR-ND
Clock Fanout Buffer (Distribution) IC 1:21 400MHz 52-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:21 400MHz 52-VFQFN Exposed Pad

Buy Now Datasheet
Clock Fanout Buffer, 400Mhz, Qfn-52; Clock Ic Type Onsemi - 57M9786 - Newark, An Avnet Company
Chicago, IL, United States
Clock Fanout Buffer, 400Mhz, Qfn-52; Clock Ic Type Onsemi
57M9786
Clock Fanout Buffer, 400Mhz, Qfn-52; Clock Ic Type Onsemi 57M9786
CLOCK FANOUT BUFFER, 400MHZ, QFN-52; Clock IC Type:Clock Driver, Fanout Buffer; Frequency:400MHz; No. of Outputs:21Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:52Pins; Product Range:- RoHS Compliant: Yes

CLOCK FANOUT BUFFER, 400MHZ, QFN-52; Clock IC Type:Clock Driver, Fanout Buffer; Frequency:400MHz; No. of Outputs:21Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:52Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - NB4N121KMNR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB4N121KMNR2G
Clock/Timing - Clock Buffers, Drivers NB4N121KMNR2G
IC CLK BUFFER 1:21 400MHZ 52QFN

IC CLK BUFFER 1:21 400MHZ 52QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1081694-NB4N121KMNR2G 488-NB4N121KMNR2GDKR-ND 57M9786 NB4N121KMNR2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB4N121KMNR2G Clock Buffers, Drivers Clock Fanout Buffer, 400Mhz, Qfn-52; Clock Ic Type Onsemi Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver, Fanout Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface HCSL HCSL
Package Type Surface Mount; 52-QFN (8x8) Surface Mount; 52-VFQFN Exposed Pad QFN Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details