onsemi Logic - Logic - Translators, Level Shifters - NB4N11SMNR2G NB4N11SMNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790514-NB4N11SMNR2G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, LVCMOS, LVDS, LVPECL, LVTTL Output Signal: LVDS Part Status: Obsolete(EOL) Family Name: NB4N11 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): SL28DB200AZI; Si53152-A01AGM; SL28DB200AZIT; Si53152-A01AGMR; Introduction Date: December 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790514-NB4N11SMNR2G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, LVCMOS, LVDS, LVPECL, LVTTL Output Signal: LVDS Part Status: Obsolete(EOL) Family Name: NB4N11 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): SL28DB200AZI; Si53152-A01AGM; SL28DB200AZIT; Si53152-A01AGMR; Introduction Date: December 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NB4N11SMNR2G - 790514-NB4N11SMNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NB4N11SMNR2G
790514-NB4N11SMNR2G
Logic - Logic - Translators, Level Shifters - NB4N11SMNR2G 790514-NB4N11SMNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 790514-NB4N11SMNR2G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-VFQFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, LVCMOS, LVDS, LVPECL, LVTTL Output Signal: LVDS Part Status: Obsolete(EOL) Family Name: NB4N11 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): SL28DB200AZI; Si53152-A01AGM; SL28DB200AZIT; Si53152-A01AGMR; Introduction Date: December 19, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790514-NB4N11SMNR2G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-VFQFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Data Rate: 2.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: CML, LVCMOS, LVDS, LVPECL, LVTTL
Output Signal: LVDS
Part Status: Obsolete(EOL)
Family Name: NB4N11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): SL28DB200AZI; Si53152-A01AGM; SL28DB200AZIT; Si53152-A01AGMR;
Introduction Date: December 19, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 790514-NB4N11SMNR2G
Product Name Logic - Logic - Translators, Level Shifters - NB4N11SMNR2G
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 3687874 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 3V; 3.3V; 3.6V; 5V; 15 V, 3 V
Package Type SOIC
View Details
CD74HC4015 High Speed CMOS Logic Dual 4-Stage Static Shift Registers - CD74HC4015M - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
9 suppliers