onsemi Clock Buffers, Drivers NB4N111KMNG

Description
Clock Fanout Buffer (Distribution) IC 1:10 400MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:10 400MHz 32-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NB4N111KMNGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB4N111KMNGOS-ND
Clock Buffers, Drivers NB4N111KMNGOS-ND
Clock Fanout Buffer (Distribution) IC 1:10 400MHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:10 400MHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB4N111KMNG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB4N111KMNG
Clock/Timing - Clock Buffers, Drivers NB4N111KMNG
IC CLK BUFFER 1:10 400MHZ 32QFN

IC CLK BUFFER 1:10 400MHZ 32QFN

Supplier's Site Datasheet
Clock Fanout Buffer, 400Mhz, Qfn-32; Clock Ic Type Onsemi - 57M9783 - Newark, An Avnet Company
Chicago, IL, United States
Clock Fanout Buffer, 400Mhz, Qfn-32; Clock Ic Type Onsemi
57M9783
Clock Fanout Buffer, 400Mhz, Qfn-32; Clock Ic Type Onsemi 57M9783
CLOCK FANOUT BUFFER, 400MHZ, QFN-32; Clock IC Type:Clock Driver, Fanout Buffer; Frequency:400MHz; No. of Outputs:10Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes

CLOCK FANOUT BUFFER, 400MHZ, QFN-32; Clock IC Type:Clock Driver, Fanout Buffer; Frequency:400MHz; No. of Outputs:10Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB4N111KMNGOS-ND NB4N111KMNG 57M9783
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Fanout Buffer, 400Mhz, Qfn-32; Clock Ic Type Onsemi
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver, Fanout Buffer; Real Time Clock; Clock Generator
Bus Interface HCSL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount QFN
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Application Specific Clock/Timing - 336-4669-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
View Details
2 suppliers
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock and Timing IC - 728-CY22393ZC-519 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers