onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB4L6254FAG NB4L6254FAG

Description
Low Skew Clock Driver, 4L Series, 6 True Output(s), PQFP32
Request a Quote Datasheet
Description
Low Skew Clock Driver, 4L Series, 6 True Output(s), PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB4L6254FAG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 4L Series, 6 True Output(s), PQFP32

Low Skew Clock Driver, 4L Series, 6 True Output(s), PQFP32

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB4L6254FAG
1229427-NB4L6254FAG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB4L6254FAG 1229427-NB4L6254FAG
Manufacturer: ON Semiconductor Win Source Part Number: 1229427-NB4L6254FAG Packaging: Tray Type: Multiplexer, Switch Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 3GHz Number of Circuits: 1 or 2 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: LVCMOS, LVPECL Output: LVPECL Family Name: NB4L6254 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): NB4L6254MNR4G; NB4L6254MNG; NB4L6254FAR2G; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229427-NB4L6254FAG
Packaging: Tray
Type: Multiplexer, Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 3GHz
Number of Circuits: 1 or 2
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVCMOS, LVPECL
Output: LVPECL
Family Name: NB4L6254
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): NB4L6254MNR4G; NB4L6254MNG; NB4L6254FAR2G;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number NB4L6254FAG 1229427-NB4L6254FAG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB4L6254FAG
Device Type Real Time Clock; Clock Driver Clock Driver
Features / Standards RoHS
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Application Specific Clock/Timing - CY28378OXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details