Manufacturer: ON Semiconductor
Win Source Part Number: 059827-NB4L52MNR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Negative Edge
Current - Quiescent: 25mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 16-VFQFN Exposed Pad
Purpose: Reset
Supply Voltage - Operating: 2.375 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC FF D-TYPE 1-ELE 1-BIT 16-QFN
IC FF D-TYPE 1-ELE 1-BIT 16-QFN
Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad
IC FF D-TYPE SNGL 1BIT 16QFN
IC FF D-TYPE SNGL 1BIT 16QFN
Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 059827-NB4L52MNR2G | 488-NB4L52MNR2GDKR-ND | NB4L52MNR2G | NB4L52MNR2G | NB4L52MNR2G |
| Product Name | Logic - Logic - Flip Flops - NB4L52MNR2G | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Triggering | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | |||
| Supply Voltage | 2.375 V ~ 5.5 V | 2.375V ~ 5.5V | 2.375V ~ 5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of units in IC | 1 | ||||
| Flip-Flop Type | D | D |