onsemi Logic - Logic - Flip Flops - NB4L52MNG NB4L52MNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229426-NB4L52MNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229426-NB4L52MNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - NB4L52MNG
1229426-NB4L52MNG
Logic - Logic - Flip Flops - NB4L52MNG 1229426-NB4L52MNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229426-NB4L52MNG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229426-NB4L52MNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - NB4L52MNGOS-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
NB4L52MNGOS-ND
Flip Flops NB4L52MNGOS-ND
Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad

Buy Now Datasheet
Flip-Flop, D-Type, 330Ps, Qfn-16; Logic Family / Base Number Onsemi - 81Y6886 - Newark, An Avnet Company
Chicago, IL, United States
Flip-Flop, D-Type, 330Ps, Qfn-16; Logic Family / Base Number Onsemi
81Y6886
Flip-Flop, D-Type, 330Ps, Qfn-16; Logic Family / Base Number Onsemi 81Y6886
FLIP-FLOP, D-TYPE, 330PS, QFN-16; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:330ps; Frequency:4GHz; Output Current:25mA; Logic Case Style:QFN; No. of Pins:16Pins; Trigger Type:Positive / Negative Edge; IC RoHS Compliant: Yes

FLIP-FLOP, D-TYPE, 330PS, QFN-16; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:330ps; Frequency:4GHz; Output Current:25mA; Logic Case Style:QFN; No. of Pins:16Pins; Trigger Type:Positive / Negative Edge; IC RoHS Compliant: Yes

Supplier's Site Datasheet
D-Type Flip Flop, 0.33Ns, Qfn-16; Logic Family / Base Number Onsemi - 83K8602 - Newark, An Avnet Company
Chicago, IL, United States
D-Type Flip Flop, 0.33Ns, Qfn-16; Logic Family / Base Number Onsemi
83K8602
D-Type Flip Flop, 0.33Ns, Qfn-16; Logic Family / Base Number Onsemi 83K8602
D-TYPE FLIP FLOP, 0.33NS, QFN-16; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:330ps; Frequency:4GHz; Output Current:25mA; Logic Case Style:QFN; No. of Pins:16Pins; Trigger Type:Positive Edge; Logic IC Family:- RoHS Compliant: Yes

D-TYPE FLIP FLOP, 0.33NS, QFN-16; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:330ps; Frequency:4GHz; Output Current:25mA; Logic Case Style:QFN; No. of Pins:16Pins; Trigger Type:Positive Edge; Logic IC Family:- RoHS Compliant: Yes

Supplier's Site Datasheet
Flip Flops - NB4L52MNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NB4L52MNG
Flip Flops NB4L52MNG
Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NB4L52MNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NB4L52MNG
Integrated Circuits (ICs) - Logic - Flip Flops NB4L52MNG
IC FF D-TYPE SNGL 1BIT 16QFN

IC FF D-TYPE SNGL 1BIT 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1229426-NB4L52MNG NB4L52MNGOS-ND 81Y6886 NB4L52MNG NB4L52MNG
Product Name Logic - Logic - Flip Flops - NB4L52MNG Flip Flops Flip-Flop, D-Type, 330Ps, Qfn-16; Logic Family / Base Number Onsemi Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Negative-edge Triggered
Supply Voltage 2.375V ~ 5.5V 2.375V ~ 5.5V
Propagation Delay 0.5000 ns 0.3300 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-74HCS74PWJTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074D - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers
Logic - Flip Flops - 74ABT377CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details