ECL - PECL - CML DRIVER; Device Type:Differential Receiver / Driver / Buffer / Translator; Output Level Type:CML; Signaling Rate:5Gbps; Supply Voltage Min:2.375V; Supply Voltage Max:3.6V; Driver Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 42K1744 |
| Product Name | Ecl Pecl Cml Driver; Device Type Onsemi |
| Features | RoHS |