IC CLK BUFFER 1:12 250MHZ 32LQFP
IC CLK BUFFER 1:12 250MHZ 32LQFP
Clock Fanout Buffer (Distribution) IC 1:12 250MHz 32-LQFP
IC CLK BUFFER 1:12 250MHZ 32LQFP
FANOUT BUFFER, 250MHZ, LQFP-32; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:250MHz; No. of Outputs:12Outputs; Supply Voltage Min:1.6V; Supply Voltage Max:3.465V; Clock IC Case Style:LQFP; No. of Pins:32Pins; Product Range:-RoHS Compliant: Yes
FANOUT BUFFER, 250MHZ, LQFP-32; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:250MHz; No. of Outputs:12Outputs; Supply Voltage Min:1.6V; Supply Voltage Max:3.465V; Clock IC Case Style:LQFP; No. of Pins:32Pins; Product Range:-RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NB3V8312CFAR2GDKR-ND | NB3V8312CFAR2G | 33X3779 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 250Mhz, Lqfp-32; Clock Ic Type Onsemi |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | LQFP |
| Supply Voltage | 1.6 to 3.46 volts | 1.6 to 3.46 volts |