IC CLK BUFFER 1:3 250MHZ 8TSSOP
IC CLK BUFFER 1:3 250MHZ 8TSSOP
"Clock Fanout Buffer (Distribution) IC 1:3 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK FANOUT/BUFFER 1:3 8TSSOP
FANOUT BUFFER, -40 TO 105DEG C; Clock IC Type:Fanout Buffer; Frequency:250MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NB3V1103CDTR2GCT-ND | NB3V1103CDTR2G | 68Y0417 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, -40 To 105Deg C; Clock Ic Type Onsemi |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | TSSOP |
| Supply Voltage | 1.71 to 3.6 volts | 3 to 3.6 volts |