Manufacturer: ON Semiconductor
Win Source Part Number: 886809-NB3V1102CDTR2
Operating Temperature Range: -40°C ~ 105°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NB3V1102
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Clock Fanout Buffer (Distribution) IC 1:2 250MHz 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:2 250MHZ 8TSSOP
IC CLK BUFFER 1:2 250MHZ 8TSSOP
FANOUT BUFFER, -40 TO 105DEG C; Clock IC Type:Fanout Buffer; Frequency:250MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CLK FANOUT/BUFFER 1:2 8TSSOP
IC CLK FANOUT/BUFFER 1:2 8TSSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 886809-NB3V1102CDTR2G | 488-NB3V1102CDTR2GTR-ND | 68Y0416 | NB3V1102CDTR2G | NB3V1102CDTR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3V1102CDTR2G | Clock Buffers, Drivers | Fanout Buffer, -40 To 105Deg C; Clock Ic Type Onsemi | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Package Type | Surface Mount; 8-TSSOP | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |
| Bus Interface | LVCMOS | LVCMOS |