The NB3U1548CDTR2G is an LVCMOS clock fanout buffer designed for high-performance telecommunications, networking, and computing applications. It features a low skew 1:4 fanout capability and supports clock frequencies up to 160 MHz. The device operates with power supply voltages of 3.3 V, 2.5 V, 1.8 V, and 1.5 V, and is tolerant to overvoltage conditions up to 3.6 V at the clock and control inputs, making it suitable for mixed voltage applications. The output enable pin allows for control of the output state, enabling a high impedance mode when disabled. The NB3U1548CDTR2G is available in compact SOIC,àí8 and TSSOP,àí8 packages, and it operates within an ambient temperature range of ,àí40°C to 85°C. The device is compliant with RoHS standards and is Pb-free, ensuring it meets environmental regulations. This product is ideal for applications requiring precise clock distribution with guaranteed output skew characteristics.
IC CLK BUFFER 1:4 160MHZ 8TSSOP
"Clock Fanout Buffer (Distribution) IC 1:4 160MHz 8-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 1:4 160MHZ 8TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 851702-NB3U1548CDTR2
Features: Clock IC 160 MHz
Package: Reel - TR
Family Name: NB3U1548
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LVCMOS LVTTL FANOUT
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:160MHz; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
LVCMOS LVTTL FANOUT
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NB3U1548CDTR2GDKR-ND | 851702-NB3U1548CDTR2G | NB3U1548CDTR2G | 38AH6893 | NB3U1548CDTR2G |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3U1548CDTR2G | Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | LVCMOS | LVCMOS | |||
| Package Type | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | TSSOP | Surface Mount; Surface Mount | |
| Supply Voltage | 1.4 to 3.46 volts | 1.4 to 3.46 volts | 3.13 to 3.46 volts |