Manufacturer: ON Semiconductor
Win Source Part Number: 114922-NB3RL02FCT2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WLCSP (1.57x.77)
Supply Voltage - Operating: 2.3 V to 5.5 V
Maximum Input Frequency: 52MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:2 52MHZ 8WLCSP
IC CLK BUFFER 1:2 52MHZ 8WLCSP
CLOCK FANOUT BUFFER, 1:2, WLCSP-8; Clock IC Type:Fanout Buffer; Frequency:26MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Clock IC Case Style:WLCSP; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 114922-NB3RL02FCT2G | NB3RL02FCT2G | NB3RL02FCT2G | 92T2118 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3RL02FCT2G | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Fanout Buffer, 1 Onsemi |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 8-WLCSP (1.57x.77) | Surface Mount; Surface Mount | Surface Mount; Surface Mount | WLCSP |