Manufacturer: ON Semiconductor
Win Source Part Number: 209030-NB3N853501EDT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 266MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 2:4 266MHZ 20TSSOP
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 266MHz 20-TSSOP (0.173"", 4.40mm Width)"
IC CLK BUFFER 2:4 266MHZ 20TSSOP
IC CLK BUFFER 2:4 266MHZ 20TSSOP
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 209030-NB3N853501EDTR2G | 488-NB3N853501EDTR2GDKR-ND | NB3N853501EDTR2G | 76T6301 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N853501EDTR2G | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | ||
| Package Type | Surface Mount; 20-TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | TSSOP |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts |