onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTR2G NB3N5573DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024714-NB3N5573DTR2G Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024714-NB3N5573DTR2G Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTR2G
024714-NB3N5573DTR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTR2G 024714-NB3N5573DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 024714-NB3N5573DTR2G Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 024714-NB3N5573DTR2G
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25MHz 200MHz TSSOP Clock and Timing IC
728-NB3N5573DTR2G
25MHz 200MHz TSSOP Clock and Timing IC 728-NB3N5573DTR2G
Clock Generator 25MHz-IN 200MHz-OUT 2-OUT PLL 16-Pin TSSOP Product overview: NB3N5573DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N5573DTR2G can be used for catalog matching and distributor lookup.

Clock Generator 25MHz-IN 200MHz-OUT 2-OUT PLL 16-Pin TSSOP Product overview: NB3N5573DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 200MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 200MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N5573DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTR2GOSTR-ND
Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTR2GOSTR-ND
"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTR2GOSDKR-ND
Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTR2GOSDKR-ND
"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTR2GOSCT-ND
Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTR2GOSCT-ND
"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator IC 200MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi - 86X1620 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi
86X1620
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi 86X1620
CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi - 57M9782 - Newark, An Avnet Company
Chicago, IL, United States
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi
57M9782
Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi 57M9782
CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

CLOCK GENERATOR, 200MHZ, TSSOP-16; Clock IC Type:PLL Clock Generator; Frequency:200MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTR2G - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTR2G
Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTR2G
IC CLK GEN XTAL-DL HCSL 16TSSOP

IC CLK GEN XTAL-DL HCSL 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTR2G
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTR2G
IC CLOCK GENERATOR 16TSSOP

IC CLOCK GENERATOR 16TSSOP

Supplier's Site
RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL - NB3N5573DTR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL
NB3N5573DTR2G
RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL NB3N5573DTR2G
200MHz TSSOP-16 Clock Generators / Frequency Synthesizers / PLL ROHS

200MHz TSSOP-16 Clock Generators / Frequency Synthesizers / PLL ROHS

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTR2G
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTR2G
IC CLK GEN XTAL-DL HCSL 16TSSOP

IC CLK GEN XTAL-DL HCSL 16TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
NB3N5573DTR2G
Clock Generators, PLLs, Frequency Synthesizers NB3N5573DTR2G
Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator IC 200MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 024714-NB3N5573DTR2G 728-NB3N5573DTR2G NB3N5573DTR2GOSTR-ND 86X1620 NB3N5573DTR2G NB3N5573DTR2G NB3N5573DTR2G NB3N5573DTR2G NB3N5573DTR2G
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N5573DTR2G 25MHz 200MHz TSSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Generator, 200Mhz, Tssop-16; Clock Ic Type Onsemi Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator PLL Clock Generator; Real Time Clock; Clock Generator Clock Generator; Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator Clock Generator
Bus Interface HCSL HCSL HCSL HCSL HCSL
Package Type Surface Mount; 16-TSSOP Tape and Reel Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP Surface Mount; Surface Mount SSOP SSOP; TSSOP Surface Mount; Surface Mount Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI5332AC08884-GM3-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 48-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AMTE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Clocks and timing solutions - CYPRESS™ Buffers - CY2309ZXI-1H - CY2309ZXI-1H - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-TSSOP-16
View Details
6 suppliers