onsemi Clock Buffers, Drivers NB3N551DG

Description
"Clock Fanout Buffer (Distribution) IC 1:4 180MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:4 180MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NB3N551DGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB3N551DGOS-ND
Clock Buffers, Drivers NB3N551DGOS-ND
"Clock Fanout Buffer (Distribution) IC 1:4 180MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:4 180MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N551DG
790513-NB3N551DG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N551DG 790513-NB3N551DG
Manufacturer: ON Semiconductor Win Source Part Number: 790513-NB3N551DG Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 180MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: NB3N551 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): 551M; 551MT; 551MLNT; 551MLN; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790513-NB3N551DG
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 180MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Family Name: NB3N551
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): 551M; 551MT; 551MLNT; 551MLN;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - NB3N551DG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
NB3N551DG
Clock Buffers, Drivers NB3N551DG
IC CLK BUFFER 1:4 180MHZ 8SOIC

IC CLK BUFFER 1:4 180MHZ 8SOIC

Supplier's Site Datasheet
Clock Divider/fanout Buffer, 1 Onsemi - 50AC6275 - Newark, An Avnet Company
Chicago, IL, United States
Clock Divider/fanout Buffer, 1 Onsemi
50AC6275
Clock Divider/fanout Buffer, 1 Onsemi 50AC6275
CLOCK DIVIDER/FANOUT BUFFER, 1:4, SOIC-8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:180MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Output RoHS Compliant: Yes

CLOCK DIVIDER/FANOUT BUFFER, 1:4, SOIC-8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:180MHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NB3N551DGOS-ND 790513-NB3N551DG NB3N551DG 50AC6275
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N551DG Clock Buffers, Drivers Clock Divider/fanout Buffer, 1 Onsemi
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock
Bus Interface LVCMOS CMOS; TTL; LVCMOS, LVTTL LVCMOS, LVTTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount Surface Mount; SOIC; Surface Mount SOIC
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09599-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers