NB3N511 - 3.3 V PureEdge Crystal (25MHz) to Dual HCSL Clock Generator
ON SEMICONDUCTOR NB3N51132DTR2G REEL / XTAL TO HCSL CLK GENERATO Product overview: NB3N51132DTR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N51132DTR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1010554-NB3N51132DTR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NB3N511
Product Status: Obsolete
IC CLK GEN CRYSTAL
IC CLK GEN CRYSTAL
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3N51132DTR2G | 728-NB3N51132DTR2G | 1010554-NB3N51132DTR2G | NB3N51132DTR2G | NB3N51132DTR2G |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | Clock Generator |