The CY2548QI is a quad-PLL programmable clock generator with spread spectrum, housed in a 24-pin QFN package. It operates with a supply voltage of 2.5 V, 3.0 V, or 3.3 V and supports an industrial temperature range of -40 °C to +85 °C. The device provides up to nine programmable clock outputs with output voltages selectable from 1.8 V, 2.5 V, 3.0 V, or 3.3 V, and supports programmable spread spectrum modulation with center and down spread options. It features glitch-free frequency switching, low jitter, and one-time programmability for custom frequency and EMI reduction configurations.
Home // Products // Clocks and timing solutions // CYPRESS™ Clock generators // CY2548QI
Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
Clock Generator IC 166MHz 4 24-UFQFN Exposed Pad
PREMIS SSCG EMI REDUCTION
| Infineon Technologies AG | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CY2548QI | 448-CY2548QI-ND | CY2548QI | CY2548QI |
| Product Name | Clocks and timing solutions - CYPRESS™ Clock generators - CY2548QI | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS | Clock | Clock | |
| Supply Voltage | 2.25 to 3.6 volts | 2.25 to 3.6 volts | 2.25 to 3.6 volts | |
| Frequency | 3 to 166 MHz | 166 MHz | 166 MHz | 166 MHz |