"IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
Zero Delay Buffer, 5 MHz - 133 MHz Frequency Multiplier, 3.3 V / 5.0 V, SOIC-8 Narrow Body, 2500-REEL Product overview: NB3N2302DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 MHz, 133 MHz, 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 5 MHz, 133 MHz, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB3N2302DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 141096-NB3N2302DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 5.5 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC FREQ MULTIPLIER ZDB 8SOIC
IC FREQ MULTIPLIER ZDB 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3N2302DR2G-ND | 728-NB3N2302DR2G | 141096-NB3N2302DR2G | NB3N2302DR2G | NB3N2302DR2G |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | 5 MHz 133 MHz 3.3 V SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3N2302DR2G | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator | Clock Generator | |
| Bus Interface | LVCMOS | CMOS; TTL; LVCMOS, LVTTL | 1 | ||
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount; 8-SOIC | SOIC | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 5.5 volts | 3.13 to 5.5 volts |