onsemi 3.3V SOIC Interface Transceiver IC NB3N206SDR2G

Description
3.3V M-LVDS Driver Receiver, 200Mbps, SOIC-8 Product overview: NB3N206SDR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NB3N206SDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V M-LVDS Driver Receiver, 200Mbps, SOIC-8 Product overview: NB3N206SDR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NB3N206SDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-NB3N206SDR2G
3.3V SOIC Interface Transceiver IC 710-NB3N206SDR2G
3.3V M-LVDS Driver Receiver, 200Mbps, SOIC-8 Product overview: NB3N206SDR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NB3N206SDR2G can be used for catalog matching and distributor lookup.

3.3V M-LVDS Driver Receiver, 200Mbps, SOIC-8 Product overview: NB3N206SDR2G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NB3N206SDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - NB3N206SDR2G - 1081682-NB3N206SDR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NB3N206SDR2G
1081682-NB3N206SDR2G
Interface - Interface - Drivers, Receivers, Transceivers - NB3N206SDR2G 1081682-NB3N206SDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1081682-NB3N206SDR2G Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 25mV Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081682-NB3N206SDR2G
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 25mV
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - NB3N206SDR2G - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
NB3N206SDR2G
Drivers, Receivers, Transceivers NB3N206SDR2G
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi - 07W7183 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi
07W7183
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi 07W7183
LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:130ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes

LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:130ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-NB3N206SDR2G 1081682-NB3N206SDR2G NB3N206SDR2G 07W7183
Product Name 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - NB3N206SDR2G Drivers, Receivers, Transceivers Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi
Device Type Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS
Data Rate 200000 kbps 200000 kbps 200000 kbps
Pd 725 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Interface Transceiver IC - 872-DWM3000TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers