onsemi Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi NB3N206SDG

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB3N206SDG - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8

Supplier's Site Datasheet
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi - 07W7182 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi
07W7182
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi 07W7182
LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:130ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes

LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:130ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number NB3N206SDG 07W7182
Product Name Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi
Device Type Transceiver
Features RoHS RoHS
Package Type SOIC; SOIC8
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS244C Octal Buffers And Line Drivers With 3-State Outputs - 5962-8683901SA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details