onsemi Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi NB3N201SDR2G

Description
LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:130ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet
Description
LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:130ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi - 07W7181 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi
07W7181
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi 07W7181
LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:130ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes

LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:130ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07W7181
Product Name Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi
Technology Bus LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Controllers - CG7490AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers