onsemi Clock Buffers, Drivers NB3N200SDR2G

Description
"Clock Buffer/Driver IC 1:1 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Buffer/Driver IC 1:1 200MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 488-NB3N200SDR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3N200SDR2GTR-ND
Clock Buffers, Drivers 488-NB3N200SDR2GTR-ND
"Clock Buffer/Driver IC 1:1 200MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Buffer/Driver IC 1:1 200MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N200SDR2G - 715574-NB3N200SDR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N200SDR2G
715574-NB3N200SDR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N200SDR2G 715574-NB3N200SDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 715574-NB3N200SDR2G Packaging: Tape and Reel Type: Buffer/Driver Mounting Style: SMD Frequency - Max: 200MHz Input: LVCMOS, LVDS Output: LVCMOS, LVDS Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: NB3N200 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 715574-NB3N200SDR2G
Packaging: Tape and Reel
Type: Buffer/Driver
Mounting Style: SMD
Frequency - Max: 200MHz
Input: LVCMOS, LVDS
Output: LVCMOS, LVDS
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: NB3N200
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock/Timing - Clock Buffers, Drivers - NB3N200SDR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB3N200SDR2G
Clock/Timing - Clock Buffers, Drivers NB3N200SDR2G
IC CLK BUFFER 1:1 200MHZ 8SOIC

IC CLK BUFFER 1:1 200MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 488-NB3N200SDR2GTR-ND 715574-NB3N200SDR2G NB3N200SDR2G
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3N200SDR2G Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS CMOS; LVDS; LVCMOS, LVDS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - AD9524BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers