onsemi Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi NB3N200SDR2G

Description
LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:150ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet
Description
LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:150ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi - 07W7179 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi
07W7179
Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi 07W7179
LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:150ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes

LVDS DRIVER, 200MBPS, -40 TO 85DEG C; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:150ps; Supply Current Max:24mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 07W7179
Product Name Lvds Driver, 200Mbps, -40 To 85Deg C; Device Type Onsemi
Technology Bus LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM20732A0KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1907343 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details