"Clock Buffer/Driver IC 1:1 200MHz 8-SOIC (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | NB3N200SDGOS-ND |
| Product Name | Clock Buffers, Drivers |
| Device Type | Clock Driver |
| Bus Interface | LVCMOS |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" |