Clock Fanout Buffer (Distribution) IC 1:6 400MHz 24-VFQFN Exposed Pad
CLOCK FANOUT BUFFER, 400MHZ, QFN-24; Clock IC Type:Clock Driver, Fanout Buffer; Frequency:400MHz; No. of Outputs:6Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
IC CLK BUFFER 1:6 400MHZ 24QFN
IC CLK BUFFER 1:6 400MHZ 24QFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3N106KMNGOS-ND | 07W7166 | NB3N106KMNG | NB3N106KMNG |
| Product Name | Clock Buffers, Drivers | Clock Fanout Buffer, 400Mhz, Qfn-24; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver, Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | LVDS; HCSL | HCSL, LVDS | ||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | QFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |