onsemi 3.3 V 200 MHz Logic IC NB3M8304CDR2G

Description
Fanout Buffer with LVCMOS/LVTTL, Low Skew, 3.3 V 200 MHz 1:4, 2500-REEL Product overview: NB3M8304CDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 200 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, 200 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3M8304CDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fanout Buffer with LVCMOS/LVTTL, Low Skew, 3.3 V 200 MHz 1:4, 2500-REEL Product overview: NB3M8304CDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 200 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, 200 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3M8304CDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
3.3 V 200 MHz Logic IC
764-NB3M8304CDR2G
3.3 V 200 MHz Logic IC 764-NB3M8304CDR2G
Fanout Buffer with LVCMOS/LVTTL, Low Skew, 3.3 V 200 MHz 1:4, 2500-REEL Product overview: NB3M8304CDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 200 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, 200 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3M8304CDR2G can be used for catalog matching and distributor lookup.

Fanout Buffer with LVCMOS/LVTTL, Low Skew, 3.3 V 200 MHz 1:4, 2500-REEL Product overview: NB3M8304CDR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 200 MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3 V, 200 MHz, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-NB3M8304CDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-NB3M8304CDR2G
Product Name 3.3 V 200 MHz Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F86FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 1727-74AHC14BQ-Q100,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
PMIC - Gate Drivers - 1EDN8511B - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
Logic Family N-Channel, P-Channel MOSFET
View Details