Manufacturer: onsemi
Category: Integrated Circuits (ICs) -Clock/Timing -Clock Buffers, Drivers
Package: Tube
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Product Status: Active
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC CLK BUFFER 1:4 200MHZ LVCMOS
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3M8304CDG-ND | 47X2216 | NB3M8304CDG | |
| Product Name | Integrated Circuits (ICs) -Clock/Timing -Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Package Type | 8-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |
| Bus Interface | LVCMOS | |||
| Supply Voltage | 3.13 to 3.46 volts | ? to 3.3 volts |