Win Source Part Number: 1362459-NB3M8302CDG
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: Fanout Buffer (Distribution)
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NB3M8302
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Output: LVCMOS, LVTTL
Number of Circuits: 1
Input: LVCMOS, LVTTL
Frequency - Max: 200 MHz
"Clock Fanout Buffer (Distribution) IC 1:2 200MHz 8-SOIC (0.154"", 3.90mm Width)"
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:2Outputs; Supply Voltage Min:-; Supply Voltage Max:3.3V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1362459-NB3M8302CDG | NB3M8302CDGOS-ND | 47X2214 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | LVCMOS | |
| Package Type | 8-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ? to 3.3 volts |