"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: onsemi
Win Source Part Number: 1321466-NB3L8533DTR2
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 650 MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: Surface Mount
Input: CML, HCSL, HSTL, LVDS, LVPECL, SSTL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.63V
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2832-NB3L8533DTR2GTR
Base Product Number: NB3L8533
RoHS Status: ROHS3 Compliant
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:650MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 488-NB3L8533DTR2GTR-ND | 1321466-NB3L8533DTR2G | 30Y6812 |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL | |
| Package Type | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 20-TSSOP (0.173", 4.40mm Width) | TSSOP |
| Supply Voltage | 2.38 to 3.63 volts | 2.38 to 3.63 volts | 2.38 to 3.63 volts |