onsemi Clock Buffers, Drivers NB3L8533DTG

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NB3L8533DTG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB3L8533DTG-ND
Clock Buffers, Drivers NB3L8533DTG-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650MHz 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi - 30Y6811 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi
30Y6811
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi 30Y6811
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:650MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:650MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - NB3L8533DTG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB3L8533DTG
Clock/Timing - Clock Buffers, Drivers NB3L8533DTG
IC CLK BUFF 2:1:4 LVPECL 20TSSOP

IC CLK BUFF 2:1:4 LVPECL 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB3L8533DTG-ND 30Y6811 NB3L8533DTG
Product Name Clock Buffers, Drivers Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11679-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers