onsemi Clock Buffers, Drivers NB3L8504SDTG

Description
"Clock Fanout Buffer (Distribution), Translator IC 1:4 700MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Translator IC 1:4 700MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NB3L8504SDTGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB3L8504SDTGOS-ND
Clock Buffers, Drivers NB3L8504SDTGOS-ND
"Clock Fanout Buffer (Distribution), Translator IC 1:4 700MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution), Translator IC 1:4 700MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clk Fanout Buffer/translator, 1 Onsemi - 30Y6809 - Newark, An Avnet Company
Chicago, IL, United States
Clk Fanout Buffer/translator, 1 Onsemi
30Y6809
Clk Fanout Buffer/translator, 1 Onsemi 30Y6809
CLK FANOUT BUFFER/TRANSLATOR, 1:4, TSSOP; Clock IC Type:Fanout Buffer, Translator; Frequency:700MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

CLK FANOUT BUFFER/TRANSLATOR, 1:4, TSSOP; Clock IC Type:Fanout Buffer, Translator; Frequency:700MHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - NB3L8504SDTG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB3L8504SDTG
Clock/Timing - Clock Buffers, Drivers NB3L8504SDTG
IC CLK BUFFER DIFF-LVDS 16TSSOP

IC CLK BUFFER DIFF-LVDS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB3L8504SDTGOS-ND 30Y6809 NB3L8504SDTG
Product Name Clock Buffers, Drivers Clk Fanout Buffer/translator, 1 Onsemi Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer, Translator; Clock Generator Clock Driver
Bus Interface LVDS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" TSSOP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.63 volts 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 6902848 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type Son
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4151BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3500 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details