onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L03FCT2G NB3L03FCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059826-NB3L03FCT2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WLCSP (1.14x0.74) Supply Voltage - Operating: 2.3 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059826-NB3L03FCT2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WLCSP (1.14x0.74) Supply Voltage - Operating: 2.3 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L03FCT2G - 059826-NB3L03FCT2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L03FCT2G
059826-NB3L03FCT2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L03FCT2G 059826-NB3L03FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 059826-NB3L03FCT2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WLCSP (1.14x0.74) Supply Voltage - Operating: 2.3 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 059826-NB3L03FCT2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WLCSP (1.14x0.74)
Supply Voltage - Operating: 2.3 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - NB3L03FCT2G - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, NB3 Series, 3 True Output(s), 0 Inverted Output(s), PBGA6

Low Skew Clock Driver, NB3 Series, 3 True Output(s), 0 Inverted Output(s), PBGA6

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - NB3L03FCT2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB3L03FCT2G
Clock/Timing - Clock Buffers, Drivers NB3L03FCT2G
IC CLK FANOUT BUFFER 1:3 6WLCSP

IC CLK FANOUT BUFFER 1:3 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 059826-NB3L03FCT2G NB3L03FCT2G NB3L03FCT2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3L03FCT2G Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver; Clock Generator Real Time Clock; Clock Driver Clock Driver
Bus Interface Clock
Package Type Surface Mount; 6-WLCSP (1.14x0.74) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers