The NB3H83905CMNG is a clock buffer that operates with a core voltage of 1.8 V, 2.5 V, or 3.3 V and provides a 1:6 fanout for LVTTL/LVCMOS outputs. It accepts a fundamental parallel resonant crystal input frequency ranging from 3 MHz to 40 MHz or a single-ended LVCMOS clock input of up to 100 MHz. The device features two synchronous enable lines that allow independent control over the outputs, minimizing potential output glitching. The outputs can drive 50-ohm series or parallel terminated transmission lines, with the capability to drive two loads each or a total of 12 lines. The NB3H83905CMNG is compatible with ICS83905 and PI6C10806, and it operates within an industrial temperature range. It is also Pb-free and includes ESD protection exceeding 2 kV.
Win Source Part Number: 1007571-NB3H83905CMN
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 100 MHz
Number of Circuits: 1
Standard Package: 92
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: LVCMOS, LVTTL
Voltage - Supply: 1.6V ~ 3.465V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NB3H83905CMNG-ND,NB3
Base Product Number: NB3H83905
Clock Fanout Buffer (Distribution) IC 1:6 100MHz 20-VFQFN Exposed Pad
IC CLK BUFFER 1:6 100MHZ
FANOUT BUFFER, 40MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 1:6 100MHZ
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1007571-NB3H83905CMNG | NB3H83905CMNGOS-ND | NB3H83905CMNG | 54AH9277 | NB3H83905CMNG |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, 40Mhz, -40 To 85Deg C Rohs Compliant Onsemi | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | CMOS; TTL; LVCMOS, LVTTL | LVCMOS | LVCMOS, LVTTL | ||
| Package Type | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; 20-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.6 to 3.46 volts | 1.6 to 3.46 volts | 1.6 to 3.46 volts |