onsemi Clock Buffers, Drivers NB3H83905CDR2G

Description
IC CLK BUFFER 1:6 100MHZ 16SOIC
Request a Quote Datasheet
Description
IC CLK BUFFER 1:6 100MHZ 16SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 488-NB3H83905CDR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3H83905CDR2GDKR-ND
Clock Buffers, Drivers 488-NB3H83905CDR2GDKR-ND
IC CLK BUFFER 1:6 100MHZ 16SOIC

IC CLK BUFFER 1:6 100MHZ 16SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB3H83905CDR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3H83905CDR2GCT-ND
Clock Buffers, Drivers 488-NB3H83905CDR2GCT-ND
IC CLK BUFFER 1:6 100MHZ 16SOIC

IC CLK BUFFER 1:6 100MHZ 16SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB3H83905CDR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB3H83905CDR2GTR-ND
Clock Buffers, Drivers 488-NB3H83905CDR2GTR-ND
"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi - 65T1411 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi
65T1411
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi 65T1411
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:6Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - NB3H83905CDR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB3H83905CDR2G
Clock/Timing - Clock Buffers, Drivers NB3H83905CDR2G
IC CLK BUFFER 1:6 100MHZ 16SOIC

IC CLK BUFFER 1:6 100MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 488-NB3H83905CDR2GDKR-ND 65T1411 NB3H83905CDR2G
Product Name Clock Buffers, Drivers Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC Surface Mount; Surface Mount
Supply Voltage 1.6 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers
 - 511NBA50M0000BAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details