"Clock Fanout Buffer (Distribution) IC 1:6 100MHz 16-SOIC (0.154"", 3.90mm Width)"
Low Skew Clock Driver, PDSO16
Manufacturer: ON Semiconductor
Win Source Part Number: 1229407-NB3H83905CDG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| DigiKey | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3H83905CDGOS-ND | NB3H83905CDG | 1229407-NB3H83905CDG |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3H83905CDG | |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC |