Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 200MHz 24-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 200MHz 24-VFQFN Exposed Pad
Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 200MHz 24-VFQFN Exposed Pad
IC CLK BUFFER 2:5 200MHZ 24QFN
FANOUT BUFFER, 200MHZ, QFN-24; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:200MHz; No. of Outputs:5Outputs; Supply Voltage Min:1.35V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
FANOUT BUFFER, 200MHZ, QFN-24; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:200MHz; No. of Outputs:5Outputs; Supply Voltage Min:1.35V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:24Pins; Product Range:- RoHS Compliant: Yes
IC CLK BUFFER 2:5 200MHZ 24QFN
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB3F8L3005CMNTBGOSTR-ND | NB3F8L3005CMNTBG | 33X3773 | NB3F8L3005CMNTBG |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, 200Mhz, Qfn-24; Clock Ic Type Onsemi | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Divider, Fanout Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | LVCMOS | LVCMOS, LVTTL | ||
| Package Type | Surface Mount; 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | QFN | Surface Mount; Surface Mount |
| Supply Voltage | 1.35 to 3.46 volts | 1.35 to 3.46 volts | 1.35 to 3.46 volts |