onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI1HDT NB2308AI1HDT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790511-NB2308AI1HDT Packaging: Tube Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133.3MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: NB2308 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MK2308G-1HILFTR; CY2308ZXI-1H; CY2308ZI-1H; MK2308G-1HILF; Introduction Date: February 16, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790511-NB2308AI1HDT Packaging: Tube Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133.3MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: NB2308 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MK2308G-1HILFTR; CY2308ZXI-1H; CY2308ZI-1H; MK2308G-1HILF; Introduction Date: February 16, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI1HDT - 790511-NB2308AI1HDT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI1HDT
790511-NB2308AI1HDT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI1HDT 790511-NB2308AI1HDT
Manufacturer: ON Semiconductor Win Source Part Number: 790511-NB2308AI1HDT Packaging: Tube Type: Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133.3MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: NB2308 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MK2308G-1HILFTR; CY2308ZXI-1H; CY2308ZI-1H; MK2308G-1HILF; Introduction Date: February 16, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790511-NB2308AI1HDT
Packaging: Tube
Type: Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 133.3MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Clock
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: NB2308
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MK2308G-1HILFTR; CY2308ZXI-1H; CY2308ZI-1H; MK2308G-1HILF;
Introduction Date: February 16, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 790511-NB2308AI1HDT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI1HDT
Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

6GHz Rf Amplifier - 860-BGA622 E6820 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701GPAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers