Zero Delay Buffer, 3.3 V, Five Output, SOIC-8 Narrow Body, 2500-REEL Product overview: NB2305AI1HDR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2305AI1HDR2G can be used for catalog matching and distributor lookup.
ZERO DELAY BUFFER, 133MHZ, -40 TO85DEG C; Clock IC Type:Zero Delay Buffer; Frequency:133MHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC ZD BUFFER 8SOIC
IC BUFFER CLOCK 5OUT 3.3V 8-SOIC
IC BUFFER CLOCK 5OUT 3.3V 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB2305AI1HDR2G | 61K1094 | NB2305AI1HDR2G | NB2305AI1HDR2G | NB2305AI1HDR2G |
| Product Name | 3.3 V SOIC Clock and Timing IC | Zero Delay Buffer, 133Mhz, -40 To85Deg C; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | NSOIC | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount |
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features / Standards | RoHS | RoHS |