Clock Buffer, 5-Out, 133MHz, 3.3V, SOIC, Auto Product overview: NB2305AI1DR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHz, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2305AI1DR2G can be used for catalog matching and distributor lookup.
IC, CLOCK BUFFER, 133MHZ, SOIC-8, FULL REEL; Clock IC Type:Clock Buffer; Frequency:133MHz; No. of Outputs:5Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:NSOIC; No. of Pins:8Pins; IC Output Type:- RoHS Compliant: Yes
IC BUFFER CLOCK 5OUT 3.3V 8-SOIC
IC ZD BUFFER 8SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-NB2305AI1DR2G | 61K1090 | NB2305AI1DR2G | NB2305AI1DR2G |
| Product Name | 133MHz 3.3V SOIC Clock and Timing IC | Ic, Clock Buffer, 133Mhz, Soic-8, Full Reel; Clock Ic Type Onsemi | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | Tape and Reel | NSOIC | Surface Mount; Surface Mount | SOIC |
| Frequency | 133 MHz | 133 MHz | 133 MHz | |
| Operating Temperature | -40 C (-40 F) | |||
| Features / Standards | RoHS | RoHS |