onsemi Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2305AI1DR2G NB2305AI1DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 059824-NB2305AI1DR2G Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 059824-NB2305AI1DR2G Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2305AI1DR2G - 059824-NB2305AI1DR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2305AI1DR2G
059824-NB2305AI1DR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2305AI1DR2G 059824-NB2305AI1DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 059824-NB2305AI1DR2G Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 059824-NB2305AI1DR2G
Packaging: Reel - TR
Type: Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 059824-NB2305AI1DR2G
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2305AI1DR2G
Package Type SOIC; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
35GHz Rf Amplifier - 860-CMD247 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGA9C1MN9 - BGA9C1MN9 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type PG-TSNP-9
View Details
Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721SBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers