PLL Based Clock Driver, 2304 Series, 4 True Output(s), PDSO8
Zero Delay Buffer, 3.3 V, Quad Output, SOIC-8 Narrow Body, 2500-REEL Product overview: NB2304AI1HDR2G from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3 V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, 3.3 V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NB2304AI1HDR2G can be used for catalog matching and distributor lookup.
IC BUFFER CLOCK QUAD 3.3V 8-SOIC
IC ZD BUFFER 8SOIC
IC BUFFER CLOCK QUAD 3.3V 8-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB2304AI1HDR2G | 728-NB2304AI1HDR2G | NB2304AI1HDR2G | NB2304AI1HDR2G | NB2304AI1HDR2G |
| Product Name | Quad 3.3 V SOIC Clock and Timing IC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Driver | Clock Generator | Zero Delay Buffer; Clock Generator | Zero Delay Buffer; Clock Generator | |
| Package Type | SOP | Tape and Reel | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; Surface Mount |
| Features / Standards | RoHS | RoHS | |||
| Frequency | 133 MHz | 133 MHz | 133 MHz | 133 MHz |