onsemi Logic - Logic - Translators, Level Shifters - NB100LVEP91MNG NB100LVEP91MNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229396-NB100LVEP91M NG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229396-NB100LVEP91M NG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NB100LVEP91MNG - 1229396-NB100LVEP91MNG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NB100LVEP91MNG
1229396-NB100LVEP91MNG
Logic - Logic - Translators, Level Shifters - NB100LVEP91MNG 1229396-NB100LVEP91MNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229396-NB100LVEP91M NG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229396-NB100LVEP91MNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1229396-NB100LVEP91MNG
Product Name Logic - Logic - Translators, Level Shifters - NB100LVEP91MNG
Unlock Full Specs
to access all available technical data

Similar Products

 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 1727-NPIC6C596BQ,115TR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
5 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers