onsemi Logic - Logic - Translators, Level Shifters - NB100LVEP91MN NB100LVEP91MN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 719726-NB100LVEP91MN Manufacturer Homepage: www.onsemi.com Reference case: QFN Reference Date Code: 0636+ Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 719726-NB100LVEP91MN Manufacturer Homepage: www.onsemi.com Reference case: QFN Reference Date Code: 0636+ Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NB100LVEP91MN - 719726-NB100LVEP91MN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NB100LVEP91MN
719726-NB100LVEP91MN
Logic - Logic - Translators, Level Shifters - NB100LVEP91MN 719726-NB100LVEP91MN
Manufacturer: ON Semiconductor Win Source Part Number: 719726-NB100LVEP91MN Manufacturer Homepage: www.onsemi.com Reference case: QFN Reference Date Code: 0636+ Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 719726-NB100LVEP91MN
Manufacturer Homepage: www.onsemi.com
Reference case: QFN
Reference Date Code: 0636+
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 719726-NB100LVEP91MN
Product Name Logic - Logic - Translators, Level Shifters - NB100LVEP91MN
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HCT164DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers