onsemi Logic - Logic - Translators, Level Shifters - NB100LVEP91DWR2G NB100LVEP91DWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229395-NB100LVEP91D WR2G Series: 100LVEP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 2Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL Output Signal: LVNECL Family Name: NB100LVEP91 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EL91ZCTR; SY100EL91ZITR; SY100EL91ZC; Introduction Date: November 05, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229395-NB100LVEP91D WR2G Series: 100LVEP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 2Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL Output Signal: LVNECL Family Name: NB100LVEP91 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EL91ZCTR; SY100EL91ZITR; SY100EL91ZC; Introduction Date: November 05, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NB100LVEP91DWR2G - 1229395-NB100LVEP91DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NB100LVEP91DWR2G
1229395-NB100LVEP91DWR2G
Logic - Logic - Translators, Level Shifters - NB100LVEP91DWR2G 1229395-NB100LVEP91DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1229395-NB100LVEP91D WR2G Series: 100LVEP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 2Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 3 Input Signal: CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL Output Signal: LVNECL Family Name: NB100LVEP91 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SY100EL91ZCTR; SY100EL91ZITR; SY100EL91ZC; Introduction Date: November 05, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229395-NB100LVEP91DWR2G
Series: 100LVEP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Data Rate: 2Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 3
Input Signal: CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL
Output Signal: LVNECL
Family Name: NB100LVEP91
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SY100EL91ZCTR; SY100EL91ZITR; SY100EL91ZC;
Introduction Date: November 05, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1229395-NB100LVEP91DWR2G
Product Name Logic - Logic - Translators, Level Shifters - NB100LVEP91DWR2G
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - 74AVC2T45GT,115 - 1007850-74AVC2T45GT,115 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 8-XSON, SOT833-1 (1.95x1)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; CDIP,LCCC
Logic Family FCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details