100LVE SERIES, DUAL 2 LINE TO 1 LINE MULTIPLEXER, COMPLEMENTARY OUTPUT, QCC24, 4 X 4 MM, QFN-24 Product overview: NB100LVEP56MN from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-NB100LVEP56MN can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 928720-NB100LVEP56MN
Series: 100LVEP
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NB100LV
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 92
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Differential Digital Multiplexer 2 x 2:1 24-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-NB100LVEP56MN | 928720-NB100LVEP56MN | NB100LVEP56MNOS-ND |
| Product Name | Dual QFN Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - NB100LVEP56MN | Signal Switches, Multiplexers, Decoders |
| Supply Voltage (VS) | 2.38 to 3.8 volts |