Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:15 1GHz 52-LQFP Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 1229391-NB100LVEP222
Series: 100LVEP
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 52-LQFP Exposed Pad
Frequency - Max: 1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Part Status: Obsolete(EOL)
Family Name: NB100LVEP222
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 52-LQFP (10x10)
Alternative Parts (Cross-Reference): 87322BYIT; 87322BYI; 87322BYILF;
Introduction Date: May 13, 2002
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:15 1GHZ 52LQFP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NB100LVEP222FAGOS-ND | 1229391-NB100LVEP222FAG | NB100LVEP222FAG |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FAG | Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Divider, Multiplexer; Clock Driver |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVECL, LVPECL | LVECL, LVPECL |
| Package Type | Surface Mount; 52-LQFP Exposed Pad | Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |