Manufacturer: ON Semiconductor
Win Source Part Number: 1229389-NB100LVEP221
Series: 100LVEP
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 52-LQFP Exposed Pad
Frequency - Max: 1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.8 V
Input: ECL, HSTL, LVPECL
Output: ECL, PECL
Part Status: Obsolete(EOL)
Family Name: NB100LVEP221
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 52-LQFP (10x10)
Alternative Parts (Cross-Reference): SY89467UHY; SY89467UHYTR; NB100LVEP221FAR2;
Introduction Date: May 13, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1GHz 52-LQFP Exposed Pad
IC CLK BUFFER 2:20 1GHZ 52LQFP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1229389-NB100LVEP221FAG | NB100LVEP221FAGOS-ND | NB100LVEP221FAG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP221FAG | Clock Buffers, Drivers | Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ECL, PECL |
| Package Type | Surface Mount | Surface Mount; 52-LQFP Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.8 volts | 2.38 to 3.8 volts | 2.38 to 3.8 volts |